Traffic Safety Warehouse One Way - Do Not Enter Sign R-63

Description
One Way Sign is on .080" Aluminum. Pre-punched 3/8" mounting holes for easy installation. Radius corners. Meets MUTCD specifications. Durable Aluminum will not rust. Designated for years of outdoor use. Can be installed onto a post, fence or wall.   One Way - Do Not Enter Sign - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.
Description
One Way Sign is on .080" Aluminum. Pre-punched 3/8" mounting holes for easy installation. Radius corners. Meets MUTCD specifications. Durable Aluminum will not rust. Designated for years of outdoor use. Can be installed onto a post, fence or wall.   One Way - Do Not Enter Sign - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Suppliers

Company
Product
Description
Supplier Links
One Way - Do Not Enter Sign - R-63 - Traffic Safety Warehouse
Deerfield, IL, USA
One Way - Do Not Enter Sign
R-63
One Way - Do Not Enter Sign R-63
One Way Sign is on .080" Aluminum. Pre-punched 3/8" mounting holes for easy installation. Radius corners. Meets MUTCD specifications. Durable Aluminum will not rust. Designated for years of outdoor use. Can be installed onto a post, fence or wall.   One Way - Do Not Enter Sign - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

One Way Sign is on .080" Aluminum. Pre-punched 3/8" mounting holes for easy installation. Radius corners. Meets MUTCD specifications. Durable Aluminum will not rust. Designated for years of outdoor use. Can be installed onto a post, fence or wall.

 

One Way - Do Not Enter Sign - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Supplier's Site

Technical Specifications

  Traffic Safety Warehouse
Product Category Safety Labels and Signs
Product Number R-63
Product Name One Way - Do Not Enter Sign
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-9 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 1.24 inches (31.5 mm)
View Details
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Width 11.81 inches (300 mm)
View Details