Traffic Safety Warehouse No Parking Symbol Sign R-101RA5

Description
No Parking Sign is on .080" Aluminum. Pre-punched 3/8" mounting holes for easy installation. Radius corners. Meets MUTCD specifications. Durable Aluminum will not rust. Designated for years of outdoor use. Can be installed onto a post, fence or wall.   No Parking Symbol Sign - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.
Description
No Parking Sign is on .080" Aluminum. Pre-punched 3/8" mounting holes for easy installation. Radius corners. Meets MUTCD specifications. Durable Aluminum will not rust. Designated for years of outdoor use. Can be installed onto a post, fence or wall.   No Parking Symbol Sign - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Suppliers

Company
Product
Description
Supplier Links
No Parking Symbol Sign - R-101RA5 - Traffic Safety Warehouse
Deerfield, IL, USA
No Parking Symbol Sign
R-101RA5
No Parking Symbol Sign R-101RA5
No Parking Sign is on .080" Aluminum. Pre-punched 3/8" mounting holes for easy installation. Radius corners. Meets MUTCD specifications. Durable Aluminum will not rust. Designated for years of outdoor use. Can be installed onto a post, fence or wall.   No Parking Symbol Sign - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

No Parking Sign is on .080" Aluminum. Pre-punched 3/8" mounting holes for easy installation. Radius corners. Meets MUTCD specifications. Durable Aluminum will not rust. Designated for years of outdoor use. Can be installed onto a post, fence or wall.

 

No Parking Symbol Sign - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Supplier's Site

Technical Specifications

  Traffic Safety Warehouse
Product Category Safety Labels and Signs
Product Number R-101RA5
Product Name No Parking Symbol Sign
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details