The rapid deployment and portable Portable Vehicle Barrier (PVB) has been developed by Security Solutions International® as an easily deployable portable vehicle barrier that can be set up to block a roadway within minutes. Especially designed for armed forces, counter terror units and police, the barrier is currently in use by the sports venue security divisions, Special Forces and police units in high threat areas and VIP protection units. The PVB physically stops suicide vehicles, motorcycles, trucks and ATVs. Tested on a wide variety of different road surfaces including sand, grassy areas, asphalt, concrete, well maintained surfaces as well as roads in very poor conditions, the PVB succeeded in testing on all these surfaces. However, it is most effective on off-road surfaces due to its ability to dig into the ground and remain holding. During VIP visits in sensitive areas, the PVB can be deployed on grassy areas to stop 4 x 4 off road vehicles. It can be used to provide perimeter protection to a helicopter landing site and can be placed in a Z formation to slow traffic. A four lane road can be fully closed in less than 10 minutes.
Advantages: Quick assembly for immediate threats High impact capabilities Flexible length for any size vehicle Easy and efficient storage with foldable units No maintenance Light to carry by hand No assembly tools required Can add anchoring devices
SAMPLE OF A TEST AFTER SERIES OF EXPERIMENTS Car weight 2.5 ton, speed 50 mph Stopping distance for a single PVB line placed as per manufacturers instructions: Hard Asphalt up to 26 feet Soft Asphalt up to 9 feet Gravel Surface up to 3 feet
Minimum of 16 units covers a 24' roadway. One unit equals roughly 26" and approximately 65 lbs. Applications have included military, airports, cruise ships, stadiums and even the Super Bowl.
Portable Steel Vehicle Barrier - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.
| Traffic Safety Warehouse | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | PVB |
| Product Name | Portable Steel Vehicle Barrier |