Traffic Safety Warehouse Detour Sign 48" x 18" M4-

Description
All signs made on .080 aluminum. RC-CW84 Engineering Grade. HIA-Type III Prismatic High Intensity Grade. Orange, diamond shaped signs. Pre-punched 3/8" mounting holes; Radius corners. All signs meets MUTCD Specifications for Highway use. Durable Aluminum is rust resistant. Designated for years of outdoor use.   Detour Sign 48" x 18" - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.
Description
All signs made on .080 aluminum. RC-CW84 Engineering Grade. HIA-Type III Prismatic High Intensity Grade. Orange, diamond shaped signs. Pre-punched 3/8" mounting holes; Radius corners. All signs meets MUTCD Specifications for Highway use. Durable Aluminum is rust resistant. Designated for years of outdoor use.   Detour Sign 48" x 18" - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Suppliers

Company
Product
Description
Supplier Links
Detour Sign 48
Deerfield, IL, USA
Detour Sign 48" x 18"
M4-
Detour Sign 48" x 18" M4-
All signs made on .080 aluminum. RC-CW84 Engineering Grade. HIA-Type III Prismatic High Intensity Grade. Orange, diamond shaped signs. Pre-punched 3/8" mounting holes; Radius corners. All signs meets MUTCD Specifications for Highway use. Durable Aluminum is rust resistant. Designated for years of outdoor use.   Detour Sign 48" x 18" - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

All signs made on .080 aluminum. RC-CW84 Engineering Grade. HIA-Type III Prismatic High Intensity Grade. Orange, diamond shaped signs. Pre-punched 3/8" mounting holes; Radius corners. All signs meets MUTCD Specifications for Highway use. Durable Aluminum is rust resistant. Designated for years of outdoor use.

 

Detour Sign 48" x 18" - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Supplier's Site

Technical Specifications

  Traffic Safety Warehouse
Product Category Safety Labels and Signs
Product Number M4-
Product Name Detour Sign 48" x 18"
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 1366409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep clear
Materials of Construction Plastic / Film; Vinyl
Width 0.1969 inches (5 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details