Traffic Safety Warehouse Resident Parking/Tow Away Sign G-88R9

Description
Resident Parking/Tow Away Sign is on .080" Aluminum. Pre-punched 3/8" mounting holes for easy installation. Radius corners. Meets MUTCD specifications. Durable Aluminum will not rust. Designated for years of outdoor use. Can be installed onto a post, fence or wall.   Resident Parking/Tow Away Sign - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.
Description
Resident Parking/Tow Away Sign is on .080" Aluminum. Pre-punched 3/8" mounting holes for easy installation. Radius corners. Meets MUTCD specifications. Durable Aluminum will not rust. Designated for years of outdoor use. Can be installed onto a post, fence or wall.   Resident Parking/Tow Away Sign - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Suppliers

Company
Product
Description
Supplier Links
Resident Parking/Tow Away Sign - G-88R9 - Traffic Safety Warehouse
Deerfield, IL, USA
Resident Parking/Tow Away Sign
G-88R9
Resident Parking/Tow Away Sign G-88R9
Resident Parking/Tow Away Sign is on .080" Aluminum. Pre-punched 3/8" mounting holes for easy installation. Radius corners. Meets MUTCD specifications. Durable Aluminum will not rust. Designated for years of outdoor use. Can be installed onto a post, fence or wall.   Resident Parking/Tow Away Sign - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Resident Parking/Tow Away Sign is on .080" Aluminum. Pre-punched 3/8" mounting holes for easy installation. Radius corners. Meets MUTCD specifications. Durable Aluminum will not rust. Designated for years of outdoor use. Can be installed onto a post, fence or wall.

 

Resident Parking/Tow Away Sign - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Supplier's Site

Technical Specifications

  Traffic Safety Warehouse
Product Category Safety Labels and Signs
Product Number G-88R9
Product Name Resident Parking/Tow Away Sign
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 4638075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Width 5.91 inches (150 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details