Traffic Safety Warehouse Hanging Folded Chair and Table Storage Truck 935

Description
This unit does double duty, toting and storing folded chairs and tables. Holds approximately 36* folding chairs (allowing 2" per chair). Bottom holds up to 8 folded tables.* Unique design offers convenience and flexibility. Overall width: 31 5/8." Overall length: 63." Overall height: 74" when empty. Hanger width: 13 1/4." Width between hanger sets: 6 3/8." Length of hanger bar: 14." Casters: Four full swivel phenolic, 5" x 1 1/2 ." Assembly required. Shipping weight: 80 lbs. Two cartons. Must ship via truck.   Hanging Folded Chair and Table Storage Truck - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.
Description
This unit does double duty, toting and storing folded chairs and tables. Holds approximately 36* folding chairs (allowing 2" per chair). Bottom holds up to 8 folded tables.* Unique design offers convenience and flexibility. Overall width: 31 5/8." Overall length: 63." Overall height: 74" when empty. Hanger width: 13 1/4." Width between hanger sets: 6 3/8." Length of hanger bar: 14." Casters: Four full swivel phenolic, 5" x 1 1/2 ." Assembly required. Shipping weight: 80 lbs. Two cartons. Must ship via truck.   Hanging Folded Chair and Table Storage Truck - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Suppliers

Company
Product
Description
Supplier Links
Hanging Folded Chair and Table Storage Truck - 935 - Traffic Safety Warehouse
Deerfield, IL, USA
Hanging Folded Chair and Table Storage Truck
935
Hanging Folded Chair and Table Storage Truck 935
This unit does double duty, toting and storing folded chairs and tables. Holds approximately 36* folding chairs (allowing 2" per chair). Bottom holds up to 8 folded tables.* Unique design offers convenience and flexibility. Overall width: 31 5/8." Overall length: 63." Overall height: 74" when empty. Hanger width: 13 1/4." Width between hanger sets: 6 3/8." Length of hanger bar: 14." Casters: Four full swivel phenolic, 5" x 1 1/2 ." Assembly required. Shipping weight: 80 lbs. Two cartons. Must ship via truck.   Hanging Folded Chair and Table Storage Truck - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

This unit does double duty, toting and storing folded chairs and tables. Holds approximately 36* folding chairs (allowing 2" per chair). Bottom holds up to 8 folded tables.* Unique design offers convenience and flexibility. Overall width: 31 5/8." Overall length: 63." Overall height: 74" when empty. Hanger width: 13 1/4." Width between hanger sets: 6 3/8." Length of hanger bar: 14." Casters: Four full swivel phenolic, 5" x 1 1/2 ."

Assembly required. Shipping weight: 80 lbs.

Two cartons. Must ship via truck.

 

Hanging Folded Chair and Table Storage Truck - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Supplier's Site

Technical Specifications

  Traffic Safety Warehouse
Product Category Material Handling Carts and Trucks
Product Number 935
Product Name Hanging Folded Chair and Table Storage Truck
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details