Traffic Safety Warehouse #419 Diamond Sof-Tred™ with Dyna-Shield® Floor Mat 419

Description
The NoTrax® exclusive Dyna-Shield® PVC sponge is manufactured with a tough protective top layer that is one with the sponge mat underlayment. Unlike urethane or acrylic top coats that are applied after the mat is produced, Dyna-Shield® is manufactured into the mat to provide a long-wearing protection to the sponge anti-fatigue mat - Outperforms competitive products in tear resistance and tensile strength. All four sides are beveled to minimize trip hazards. ( Price for sizes 2'x6' and above will show in the Shopping Basket. )   #419 Diamond Sof-Tred(™) with Dyna-Shield® Floor Mat - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.
Description
The NoTrax® exclusive Dyna-Shield® PVC sponge is manufactured with a tough protective top layer that is one with the sponge mat underlayment. Unlike urethane or acrylic top coats that are applied after the mat is produced, Dyna-Shield® is manufactured into the mat to provide a long-wearing protection to the sponge anti-fatigue mat - Outperforms competitive products in tear resistance and tensile strength. All four sides are beveled to minimize trip hazards. ( Price for sizes 2'x6' and above will show in the Shopping Basket. )   #419 Diamond Sof-Tred(™) with Dyna-Shield® Floor Mat - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Suppliers

Company
Product
Description
Supplier Links
#419 Diamond Sof-Tred™ with Dyna-Shield® Floor Mat - 419 - Traffic Safety Warehouse
Deerfield, IL, USA
#419 Diamond Sof-Tred™ with Dyna-Shield® Floor Mat
419
#419 Diamond Sof-Tred™ with Dyna-Shield® Floor Mat 419
The NoTrax® exclusive Dyna-Shield® PVC sponge is manufactured with a tough protective top layer that is one with the sponge mat underlayment. Unlike urethane or acrylic top coats that are applied after the mat is produced, Dyna-Shield® is manufactured into the mat to provide a long-wearing protection to the sponge anti-fatigue mat - Outperforms competitive products in tear resistance and tensile strength. All four sides are beveled to minimize trip hazards. ( Price for sizes 2'x6' and above will show in the Shopping Basket. )   #419 Diamond Sof-Tred(™) with Dyna-Shield® Floor Mat - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

The NoTrax® exclusive Dyna-Shield® PVC sponge is manufactured with a tough protective top layer that is one with the sponge mat underlayment. Unlike urethane or acrylic top coats that are applied after the mat is produced, Dyna-Shield® is manufactured into the mat to provide a long-wearing protection to the sponge anti-fatigue mat - Outperforms competitive products in tear resistance and tensile strength. All four sides are beveled to minimize trip hazards. ( Price for sizes 2'x6' and above will show in the Shopping Basket. )

 

#419 Diamond Sof-Tred(™) with Dyna-Shield® Floor Mat - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Supplier's Site

Technical Specifications

  Traffic Safety Warehouse
Product Category Industrial Floor Mats
Product Number 419
Product Name #419 Diamond Sof-Tred™ with Dyna-Shield® Floor Mat
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Fatigue Mats - 2805462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Wet Area Mat
Material Styrene Butadiene Rubber, Natural Rubber
Width 39.37 inch (1000 mm)
View Details
PIG® Absorbent Mat Pad - MAT203 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details