Traffic Safety Warehouse 18" Orange Traffic Cones (Case of 20) 1850

Description
18" Orange Traffic Cone (Case Quantity) only $7.50 each, CALL for quantities below case quantity All vinyl construction assures durability and flexibility in all weather conditions Used for hazardous areas, utility or road work, construction sites, parking lots and general areas needing control Long Lasting brilliant fluorescent color provides high visibility protection Ultraviolet stabilized color provides maximum resistance to fading High density base creates low center of gravity for maximum stability Engineered to meet MUTCD specifications Dimensions: 2.19" at top, 18" height, 7.25" inside base bottom, 11.5" outside base bottom, 3 lb. weight Custom Stenciling available upon request (minimum 50 pieces)   18" Orange Traffic Cones (Case of 20) - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.
Description
18" Orange Traffic Cone (Case Quantity) only $7.50 each, CALL for quantities below case quantity All vinyl construction assures durability and flexibility in all weather conditions Used for hazardous areas, utility or road work, construction sites, parking lots and general areas needing control Long Lasting brilliant fluorescent color provides high visibility protection Ultraviolet stabilized color provides maximum resistance to fading High density base creates low center of gravity for maximum stability Engineered to meet MUTCD specifications Dimensions: 2.19" at top, 18" height, 7.25" inside base bottom, 11.5" outside base bottom, 3 lb. weight Custom Stenciling available upon request (minimum 50 pieces)   18" Orange Traffic Cones (Case of 20) - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Suppliers

Company
Product
Description
Supplier Links
18
Deerfield, IL, USA
18" Orange Traffic Cones (Case of 20)
1850
18" Orange Traffic Cones (Case of 20) 1850
18" Orange Traffic Cone (Case Quantity) only $7.50 each, CALL for quantities below case quantity All vinyl construction assures durability and flexibility in all weather conditions Used for hazardous areas, utility or road work, construction sites, parking lots and general areas needing control Long Lasting brilliant fluorescent color provides high visibility protection Ultraviolet stabilized color provides maximum resistance to fading High density base creates low center of gravity for maximum stability Engineered to meet MUTCD specifications Dimensions: 2.19" at top, 18" height, 7.25" inside base bottom, 11.5" outside base bottom, 3 lb. weight Custom Stenciling available upon request (minimum 50 pieces)   18" Orange Traffic Cones (Case of 20) - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.
  • 18" Orange Traffic Cone (Case Quantity) only $7.50 each, CALL for quantities below case quantity
  • All vinyl construction assures durability and flexibility in all weather conditions
  • Used for hazardous areas, utility or road work, construction sites, parking lots and general areas needing control
  • Long Lasting brilliant fluorescent color provides high visibility protection
  • Ultraviolet stabilized color provides maximum resistance to fading
  • High density base creates low center of gravity for maximum stability
  • Engineered to meet MUTCD specifications
  • Dimensions: 2.19" at top, 18" height, 7.25" inside base bottom, 11.5" outside base bottom, 3 lb. weight
  • Custom Stenciling available upon request (minimum 50 pieces)

 

18" Orange Traffic Cones (Case of 20) - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Supplier's Site

Technical Specifications

  Traffic Safety Warehouse
Product Category Traffic Safety Equipment
Product Number 1850
Product Name 18" Orange Traffic Cones (Case of 20)
Unlock Full Specs
to access all available technical data

Similar Products