Traffic Safety Warehouse 18" Colored Traffic Cones (Carton of 20) 1850-

Description
18" Colored Traffic Cone (Case Quantity) choose blue, green, white or yellow. All vinyl construction assures durability and flexibility in all weather conditions Used for parking lots, and general areas needing control. Also great for kids sporting events Long Lasting brilliant fluorescent color provides high visibility protection Ultraviolet stabilized color provides maximum resistance to fading High density base creates low center of gravity for maximum stability Engineered to meet MUTCD specifications Dimensions: 2.19" at top, 18" height, 7.25" inside base bottom, 11.5" outside base bottom Custom Stenciling available upon request (minimum 50 pieces)   18" Colored Traffic Cones (Carton of 20) - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.
Description
18" Colored Traffic Cone (Case Quantity) choose blue, green, white or yellow. All vinyl construction assures durability and flexibility in all weather conditions Used for parking lots, and general areas needing control. Also great for kids sporting events Long Lasting brilliant fluorescent color provides high visibility protection Ultraviolet stabilized color provides maximum resistance to fading High density base creates low center of gravity for maximum stability Engineered to meet MUTCD specifications Dimensions: 2.19" at top, 18" height, 7.25" inside base bottom, 11.5" outside base bottom Custom Stenciling available upon request (minimum 50 pieces)   18" Colored Traffic Cones (Carton of 20) - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Suppliers

Company
Product
Description
Supplier Links
18
Deerfield, IL, USA
18" Colored Traffic Cones (Carton of 20)
1850-
18" Colored Traffic Cones (Carton of 20) 1850-
18" Colored Traffic Cone (Case Quantity) choose blue, green, white or yellow. All vinyl construction assures durability and flexibility in all weather conditions Used for parking lots, and general areas needing control. Also great for kids sporting events Long Lasting brilliant fluorescent color provides high visibility protection Ultraviolet stabilized color provides maximum resistance to fading High density base creates low center of gravity for maximum stability Engineered to meet MUTCD specifications Dimensions: 2.19" at top, 18" height, 7.25" inside base bottom, 11.5" outside base bottom Custom Stenciling available upon request (minimum 50 pieces)   18" Colored Traffic Cones (Carton of 20) - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

18" Colored Traffic Cone (Case Quantity) choose blue, green, white or yellow.

All vinyl construction assures durability and flexibility in all weather conditions

Used for parking lots, and general areas needing control. Also great for kids sporting events

Long Lasting brilliant fluorescent color provides high visibility protection

Ultraviolet stabilized color provides maximum resistance to fading

High density base creates low center of gravity for maximum stability

Engineered to meet MUTCD specifications

Dimensions: 2.19" at top, 18" height, 7.25" inside base bottom, 11.5" outside base bottom

Custom Stenciling available upon request (minimum 50 pieces)

 

18" Colored Traffic Cones (Carton of 20) - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Supplier's Site

Technical Specifications

  Traffic Safety Warehouse
Product Category Traffic Safety Equipment
Product Number 1850-
Product Name 18" Colored Traffic Cones (Carton of 20)
Unlock Full Specs
to access all available technical data