Traffic Safety Warehouse Fixed Poly Dockplate 1796

Description
Light duty for use with two and four wheeled dollies and hand trucks, this new fixed dockplate features Lift-n-lower ergonomic design to help reduce injuries and comp claims. Also features molded in handle, raised non slip surface, and integrated guardrails. Constructed of high-visibility yellow HDPE with UV inhibitors for outdoor use. Double break creates a 4" up or down height differential.   Fixed Poly Dockplate - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.
Description
Light duty for use with two and four wheeled dollies and hand trucks, this new fixed dockplate features Lift-n-lower ergonomic design to help reduce injuries and comp claims. Also features molded in handle, raised non slip surface, and integrated guardrails. Constructed of high-visibility yellow HDPE with UV inhibitors for outdoor use. Double break creates a 4" up or down height differential.   Fixed Poly Dockplate - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Suppliers

Company
Product
Description
Supplier Links
Fixed Poly Dockplate - 1796 - Traffic Safety Warehouse
Deerfield, IL, USA
Fixed Poly Dockplate
1796
Fixed Poly Dockplate 1796
Light duty for use with two and four wheeled dollies and hand trucks, this new fixed dockplate features Lift-n-lower ergonomic design to help reduce injuries and comp claims. Also features molded in handle, raised non slip surface, and integrated guardrails. Constructed of high-visibility yellow HDPE with UV inhibitors for outdoor use. Double break creates a 4" up or down height differential.   Fixed Poly Dockplate - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Light duty for use with two and four wheeled dollies and hand trucks, this new fixed dockplate features Lift-n-lower ergonomic design to help reduce injuries and comp claims. Also features molded in handle, raised non slip surface, and integrated guardrails. Constructed of high-visibility yellow HDPE with UV inhibitors for outdoor use. Double break creates a 4" up or down height differential.

 

Fixed Poly Dockplate - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.

Supplier's Site

Technical Specifications

  Traffic Safety Warehouse
Product Category Dock Equipment
Product Number 1796
Product Name Fixed Poly Dockplate
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 4410 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
DOCK SHELTER - HD-750-36 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Shelter
Weight 427 lbs (194 kg)
View Details
General-Purpose Utility Wheel Chock, 70,000 lbs Load Capacity, 32-46 in. Tire - UC1500-6 - UC1500-6 - Checkers
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Orange
View Details