R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 36 in width and a 36 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a diamond. This part is written in English with the following text: STOP AHEAD. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the 2009 MUTCD, ASTM D 523, ASTM D4956, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Traffic and Parking Control has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-80075 |
| Product Name | Traffic and Parking Control B-959 Aluminum Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 36 in Width x 36 in Height - TEXT: STOP AHEAD - 80075 |