Tradeport Electronics Group Kenwood TMI / Texio Electronic Load PXL-151A

Description
Low voltage operation of 0.3V/150A. Slew rate setting. External Interface. 240 x 160 dot graphic LCD panel. 6 point preset memories. Various monitoring signals PXL-151A is an Electronic Load with low voltage input and high slew rate. Rating current 150A can be run with minimum operating voltage 0.3V. Slew rate is high speed response such as max. 100A/µ‚“ with approx. 4V input and 50A/µ‚“ with even approx. 2V input. Equipped with each discharging mode, constant current (CC), constant resistance (CR), constant power (CP), and constant voltage (CV). Those settings and confirmation of setting conditions can be made easily with LCD panel and joystick operation. For external control, GP-IB, USB, and RS-232C interfaces are equipped as standard, and all settings and operations can be performed through computer. It can be used widely in evaluation and testing for micro processor POL and VRM power supplies, other electronic power supply circuits, batteries including fuel cells, electronic components, etc.
Description
Low voltage operation of 0.3V/150A. Slew rate setting. External Interface. 240 x 160 dot graphic LCD panel. 6 point preset memories. Various monitoring signals PXL-151A is an Electronic Load with low voltage input and high slew rate. Rating current 150A can be run with minimum operating voltage 0.3V. Slew rate is high speed response such as max. 100A/µ‚“ with approx. 4V input and 50A/µ‚“ with even approx. 2V input. Equipped with each discharging mode, constant current (CC), constant resistance (CR), constant power (CP), and constant voltage (CV). Those settings and confirmation of setting conditions can be made easily with LCD panel and joystick operation. For external control, GP-IB, USB, and RS-232C interfaces are equipped as standard, and all settings and operations can be performed through computer. It can be used widely in evaluation and testing for micro processor POL and VRM power supplies, other electronic power supply circuits, batteries including fuel cells, electronic components, etc.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Electronic Load - PXL-151A - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Electronic Load
PXL-151A
Kenwood TMI / Texio Electronic Load PXL-151A
Low voltage operation of 0.3V/150A. Slew rate setting. External Interface. 240 x 160 dot graphic LCD panel. 6 point preset memories. Various monitoring signals PXL-151A is an Electronic Load with low voltage input and high slew rate. Rating current 150A can be run with minimum operating voltage 0.3V. Slew rate is high speed response such as max. 100A/µ‚“ with approx. 4V input and 50A/µ‚“ with even approx. 2V input. Equipped with each discharging mode, constant current (CC), constant resistance (CR), constant power (CP), and constant voltage (CV). Those settings and confirmation of setting conditions can be made easily with LCD panel and joystick operation. For external control, GP-IB, USB, and RS-232C interfaces are equipped as standard, and all settings and operations can be performed through computer. It can be used widely in evaluation and testing for micro processor POL and VRM power supplies, other electronic power supply circuits, batteries including fuel cells, electronic components, etc.
  • Low voltage operation of 0.3V/150A.
  • Slew rate setting.
  • External Interface.
  • 240 x 160 dot graphic LCD panel.
  • 6 point preset memories.
  • Various monitoring signals

PXL-151A is an Electronic Load with low voltage input and high slew rate. Rating current 150A can be run with minimum operating voltage 0.3V. Slew rate is high speed response such as max. 100A/µ‚“ with approx. 4V input and 50A/µ‚“ with even approx. 2V input. Equipped with each discharging mode, constant current (CC), constant resistance (CR), constant power (CP), and constant voltage (CV). Those settings and confirmation of setting conditions can be made easily with LCD panel and joystick operation. For external control, GP-IB, USB, and RS-232C interfaces are equipped as standard, and all settings and operations can be performed through computer. It can be used widely in evaluation and testing for micro processor POL and VRM power supplies, other electronic power supply circuits, batteries including fuel cells, electronic components, etc.

Technical Specifications

  Tradeport Electronics Group
Product Category Resistors
Product Number PXL-151A
Product Name Kenwood TMI / Texio Electronic Load
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details