Tradeport Electronics Group Kenwood TMI / Texio DC Electronic Load PEL601-201V1

Description
The PEL series are DC electronic loads which are ideal in aging‚characteristic analysis and product life testing applications including switching power supplies and batteries. A sophisticated program function enables high speed response and load characteristic simulation. A minimum operating voltage down to 0V is a standard feature of the V1 versions. The maximum application voltage is 200V or 500V, the input power is 150, 300, 600 or 1000W. The input current is 30A for 150W, 60A for 300W, 120A for 600W or 200A for 1000W.
Description
The PEL series are DC electronic loads which are ideal in aging‚characteristic analysis and product life testing applications including switching power supplies and batteries. A sophisticated program function enables high speed response and load characteristic simulation. A minimum operating voltage down to 0V is a standard feature of the V1 versions. The maximum application voltage is 200V or 500V, the input power is 150, 300, 600 or 1000W. The input current is 30A for 150W, 60A for 300W, 120A for 600W or 200A for 1000W.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio DC Electronic Load - PEL601-201V1 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio DC Electronic Load
PEL601-201V1
Kenwood TMI / Texio DC Electronic Load PEL601-201V1
The PEL series are DC electronic loads which are ideal in aging‚characteristic analysis and product life testing applications including switching power supplies and batteries. A sophisticated program function enables high speed response and load characteristic simulation. A minimum operating voltage down to 0V is a standard feature of the V1 versions. The maximum application voltage is 200V or 500V, the input power is 150, 300, 600 or 1000W. The input current is 30A for 150W, 60A for 300W, 120A for 600W or 200A for 1000W.

The PEL series are DC electronic loads which are ideal in aging‚characteristic analysis and product life testing applications including switching power supplies and batteries. A sophisticated program function enables high speed response and load characteristic simulation. A minimum operating voltage down to 0V is a standard feature of the V1 versions. The maximum application voltage is 200V or 500V, the input power is 150, 300, 600 or 1000W. The input current is 30A for 150W, 60A for 300W, 120A for 600W or 200A for 1000W.

Technical Specifications

  Tradeport Electronics Group
Product Category Resistors
Product Number PEL601-201V1
Product Name Kenwood TMI / Texio DC Electronic Load
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers