Tradeport Electronics Group Kenwood TMI / Texio DC Electronic Load PEL151-201

Description
High-speed response. SW(switching) operation is available in the CC or CR discharging mode. It features the maximum response of 10µs (in the CC discharging mode). 100 sequence memory. Storing on panel in the memory facilitates easy sequence operation. External control. Every model allows analog control according to external voltage (0 to 10V) and external resistance (0 to 10kOhm). GP-IB interface. Every model has the general purpose interface bus GP-IB as the standard feature. Master slave parallel operation. A maximum of five units can be connected in the parallel master slave operation mode. Various protective functions. Three protective functions are available: UVP (Under Voltage Protection), OCP (Over Current Protection) and OPP (Over Power Protection). Six alarm functions are available: RCP (Reverse Connection Protection) alarm, OPP (Over Power Protection) alarm, OVP (Over Voltage Protection) alarm, OCP (Over Current Protection alarm, OHP (Over Heat Protection) alarm and UVP (Under Voltage Protection) alarm. Software start function. The current rise time of the load side can be adjusted according to the rise time of the output voltage, when test the rise time of switching power supply. Input Power: 0 to 150 W. Input Voltage Range: CR Mode:0 to 200V, CC/CP/CV Mode:1.5 to 200V The PEL series are DC electronic loads which are ideal in aging‚characteristic analysis and product life testing applications including switching power supplies and batteries. A sophisticated program function enables high speed response and load characteristic simulation. A minimum operating voltage down to 0V is a standard feature of the V1 versions. The maximum application voltage is 200V or 500V, the input power is 150, 300, 600 or 1000W. The input current is 30A for 150W, 60A for 300W, 120A for 600W or 200A for 1000W.
Description
High-speed response. SW(switching) operation is available in the CC or CR discharging mode. It features the maximum response of 10µs (in the CC discharging mode). 100 sequence memory. Storing on panel in the memory facilitates easy sequence operation. External control. Every model allows analog control according to external voltage (0 to 10V) and external resistance (0 to 10kOhm). GP-IB interface. Every model has the general purpose interface bus GP-IB as the standard feature. Master slave parallel operation. A maximum of five units can be connected in the parallel master slave operation mode. Various protective functions. Three protective functions are available: UVP (Under Voltage Protection), OCP (Over Current Protection) and OPP (Over Power Protection). Six alarm functions are available: RCP (Reverse Connection Protection) alarm, OPP (Over Power Protection) alarm, OVP (Over Voltage Protection) alarm, OCP (Over Current Protection alarm, OHP (Over Heat Protection) alarm and UVP (Under Voltage Protection) alarm. Software start function. The current rise time of the load side can be adjusted according to the rise time of the output voltage, when test the rise time of switching power supply. Input Power: 0 to 150 W. Input Voltage Range: CR Mode:0 to 200V, CC/CP/CV Mode:1.5 to 200V The PEL series are DC electronic loads which are ideal in aging‚characteristic analysis and product life testing applications including switching power supplies and batteries. A sophisticated program function enables high speed response and load characteristic simulation. A minimum operating voltage down to 0V is a standard feature of the V1 versions. The maximum application voltage is 200V or 500V, the input power is 150, 300, 600 or 1000W. The input current is 30A for 150W, 60A for 300W, 120A for 600W or 200A for 1000W.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio DC Electronic Load - PEL151-201 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio DC Electronic Load
PEL151-201
Kenwood TMI / Texio DC Electronic Load PEL151-201
High-speed response. SW(switching) operation is available in the CC or CR discharging mode. It features the maximum response of 10µs (in the CC discharging mode). 100 sequence memory. Storing on panel in the memory facilitates easy sequence operation. External control. Every model allows analog control according to external voltage (0 to 10V) and external resistance (0 to 10kOhm). GP-IB interface. Every model has the general purpose interface bus GP-IB as the standard feature. Master slave parallel operation. A maximum of five units can be connected in the parallel master slave operation mode. Various protective functions. Three protective functions are available: UVP (Under Voltage Protection), OCP (Over Current Protection) and OPP (Over Power Protection). Six alarm functions are available: RCP (Reverse Connection Protection) alarm, OPP (Over Power Protection) alarm, OVP (Over Voltage Protection) alarm, OCP (Over Current Protection alarm, OHP (Over Heat Protection) alarm and UVP (Under Voltage Protection) alarm. Software start function. The current rise time of the load side can be adjusted according to the rise time of the output voltage, when test the rise time of switching power supply. Input Power: 0 to 150 W. Input Voltage Range: CR Mode:0 to 200V, CC/CP/CV Mode:1.5 to 200V The PEL series are DC electronic loads which are ideal in aging‚characteristic analysis and product life testing applications including switching power supplies and batteries. A sophisticated program function enables high speed response and load characteristic simulation. A minimum operating voltage down to 0V is a standard feature of the V1 versions. The maximum application voltage is 200V or 500V, the input power is 150, 300, 600 or 1000W. The input current is 30A for 150W, 60A for 300W, 120A for 600W or 200A for 1000W.
  • High-speed response. SW(switching) operation is available in the CC or CR discharging mode. It features the maximum response of 10µs (in the CC discharging mode).
  • 100 sequence memory. Storing on panel in the memory facilitates easy sequence operation.
  • External control. Every model allows analog control according to external voltage (0 to 10V) and external resistance (0 to 10kOhm).
  • GP-IB interface. Every model has the general purpose interface bus GP-IB as the standard feature.
  • Master slave parallel operation. A maximum of five units can be connected in the parallel master slave operation mode.
  • Various protective functions. Three protective functions are available: UVP (Under Voltage Protection), OCP (Over Current Protection) and OPP (Over Power Protection). Six alarm functions are available: RCP (Reverse Connection Protection) alarm, OPP (Over Power Protection) alarm, OVP (Over Voltage Protection) alarm, OCP (Over Current Protection alarm, OHP (Over Heat Protection) alarm and UVP (Under Voltage Protection) alarm.
  • Software start function. The current rise time of the load side can be adjusted according to the rise time of the output voltage, when test the rise time of switching power supply.
  • Input Power: 0 to 150 W.
  • Input Voltage Range: CR Mode:0 to 200V, CC/CP/CV Mode:1.5 to 200V

The PEL series are DC electronic loads which are ideal in aging‚characteristic analysis and product life testing applications including switching power supplies and batteries. A sophisticated program function enables high speed response and load characteristic simulation. A minimum operating voltage down to 0V is a standard feature of the V1 versions. The maximum application voltage is 200V or 500V, the input power is 150, 300, 600 or 1000W. The input current is 30A for 150W, 60A for 300W, 120A for 600W or 200A for 1000W.

Technical Specifications

  Tradeport Electronics Group
Product Category Resistors
Product Number PEL151-201
Product Name Kenwood TMI / Texio DC Electronic Load
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details