Tradeport Electronics Group Kenwood TMI / Texio 300W DC Electronic Load PEL-300

Description
300W DC Electronic Load
Description
300W DC Electronic Load

Suppliers

Company
Product
Description
Supplier Links
Concord, Ontario, Canada
Kenwood TMI / Texio 300W DC Electronic Load
PEL-300
Kenwood TMI / Texio 300W DC Electronic Load PEL-300
300W DC Electronic Load

300W DC Electronic Load

Technical Specifications

  Tradeport Electronics Group
Product Category Resistors
Product Number PEL-300
Product Name Kenwood TMI / Texio 300W DC Electronic Load
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers