Tradeport Electronics Group FW Bell Clamp On Non-Contact Milliammeter mA-2000

Description
True RMS measurement Built in 3 1/2 digit display Simple clamp-on operation Frequency range DC to 100kHz Supplied with hard carrying case Basic DC accuracy of 1% of reading Built to IEC 1010 safety standards/Approval Pending BNC analog output for connection to oscilloscope or recorder Measures low level DC & AC currents from 0 to 2000 mA with resolution as low as 0.1 mA. The model mA-2000 provides non-contact measurement of very low DC and AC currents. It features an easy-to-read 3 1/2 digit display and analog output for connection to an oscilloscope or recorder.
Description
True RMS measurement Built in 3 1/2 digit display Simple clamp-on operation Frequency range DC to 100kHz Supplied with hard carrying case Basic DC accuracy of 1% of reading Built to IEC 1010 safety standards/Approval Pending BNC analog output for connection to oscilloscope or recorder Measures low level DC & AC currents from 0 to 2000 mA with resolution as low as 0.1 mA. The model mA-2000 provides non-contact measurement of very low DC and AC currents. It features an easy-to-read 3 1/2 digit display and analog output for connection to an oscilloscope or recorder.

Suppliers

Company
Product
Description
Supplier Links
FW Bell Clamp On Non-Contact Milliammeter - mA-2000 - Tradeport Electronics Group
Concord, Ontario, Canada
FW Bell Clamp On Non-Contact Milliammeter
mA-2000
FW Bell Clamp On Non-Contact Milliammeter mA-2000
True RMS measurement Built in 3 1/2 digit display Simple clamp-on operation Frequency range DC to 100kHz Supplied with hard carrying case Basic DC accuracy of 1% of reading Built to IEC 1010 safety standards/Approval Pending BNC analog output for connection to oscilloscope or recorder Measures low level DC & AC currents from 0 to 2000 mA with resolution as low as 0.1 mA. The model mA-2000 provides non-contact measurement of very low DC and AC currents. It features an easy-to-read 3 1/2 digit display and analog output for connection to an oscilloscope or recorder.
  • True RMS measurement
  • Built in 3 1/2 digit display
  • Simple clamp-on operation
  • Frequency range DC to 100kHz
  • Supplied with hard carrying case
  • Basic DC accuracy of 1% of reading
  • Built to IEC 1010 safety standards/Approval Pending
  • BNC analog output for connection to oscilloscope or recorder
  • Measures low level DC & AC currents from 0 to 2000 mA with resolution as low as 0.1 mA.

The model mA-2000 provides non-contact measurement of very low DC and AC currents. It features an easy-to-read 3 1/2 digit display and analog output for connection to an oscilloscope or recorder.

Technical Specifications

  Tradeport Electronics Group
Product Category Digital Ammeters
Product Number mA-2000
Product Name FW Bell Clamp On Non-Contact Milliammeter
Unlock Full Specs
to access all available technical data

Similar Products

MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Bench top
Measurement Type DC
View Details
Ohmmeter - PCE-IT55 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type AC / DC
Options & Features Battery powered
View Details
Multimeters - 1925059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types True RMS Current Measurement
View Details
Electrometers for Ultra-High Resistance/Ultra-Low Current Measurements -  - Tektronix, Inc.
Specs
Form Factor Bench top
Measurement Type DC
Display Digits 7 or more digits
View Details