Tradeport Electronics Group Kenwood TMI / Texio Multi-channel DC Electronic Load LW151-151D

Description
Multi-channel & individual control High cost performance 4 points presetting Maximum 12 channel in full rack size Key lock Various remote controls (user option) Front input terminal (factory option) The most suitable to the production line of the switching power supply and the battery. High cost performance. (75W/150V/15A, 4CH)
Description
Multi-channel & individual control High cost performance 4 points presetting Maximum 12 channel in full rack size Key lock Various remote controls (user option) Front input terminal (factory option) The most suitable to the production line of the switching power supply and the battery. High cost performance. (75W/150V/15A, 4CH)

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Multi-channel DC Electronic Load - LW151-151D - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Multi-channel DC Electronic Load
LW151-151D
Kenwood TMI / Texio Multi-channel DC Electronic Load LW151-151D
Multi-channel & individual control High cost performance 4 points presetting Maximum 12 channel in full rack size Key lock Various remote controls (user option) Front input terminal (factory option) The most suitable to the production line of the switching power supply and the battery. High cost performance. (75W/150V/15A, 4CH)
  • Multi-channel & individual control
  • High cost performance
  • 4 points presetting
  • Maximum 12 channel in full rack size
  • Key lock
  • Various remote controls (user option)
  • Front input terminal (factory option)

The most suitable to the production line of the switching power supply and the battery. High cost performance. (75W/150V/15A, 4CH)

Technical Specifications

  Tradeport Electronics Group
Product Category Resistors
Product Number LW151-151D
Product Name Kenwood TMI / Texio Multi-channel DC Electronic Load
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details