Tradeport Electronics Group Fluke Fluke 971 Temperature Humidity Meter 971

Description
Backlit dual display of humidity and temperature Measures dew point and wet bulb temperatures 99 record storage capacity Ergonomic design with belt clip and protective holster Quick-response capacitance sensor with twist-open protective cover Compact and lightweight (188 g/6.6 oz) Temperature range from -20 °C to 60 °C (-4°F to 140 °F) Relative humidity from 5 % to 95 % Min/Max/Avg Data hold Low battery indicator Temperature and humidity are two important factors in maintaining optimal comfort levels and good indoor air quality. Quickly and conveniently take accurate humidity and temperature readings with the Fluke 971.The Fluke 971 is invaluable for facility maintenance and utility technicians, HVAC-service contractors, and specialists who assess indoor air quality (IAQ). Lightweight and easy to hold, the Fluke 971 is the perfect tool for monitoring problem areas. With a rugged holster and twist-open protective sensor cover, the Fluke 971 is built to perform and made to last.
Description
Backlit dual display of humidity and temperature Measures dew point and wet bulb temperatures 99 record storage capacity Ergonomic design with belt clip and protective holster Quick-response capacitance sensor with twist-open protective cover Compact and lightweight (188 g/6.6 oz) Temperature range from -20 °C to 60 °C (-4°F to 140 °F) Relative humidity from 5 % to 95 % Min/Max/Avg Data hold Low battery indicator Temperature and humidity are two important factors in maintaining optimal comfort levels and good indoor air quality. Quickly and conveniently take accurate humidity and temperature readings with the Fluke 971.The Fluke 971 is invaluable for facility maintenance and utility technicians, HVAC-service contractors, and specialists who assess indoor air quality (IAQ). Lightweight and easy to hold, the Fluke 971 is the perfect tool for monitoring problem areas. With a rugged holster and twist-open protective sensor cover, the Fluke 971 is built to perform and made to last.

Suppliers

Company
Product
Description
Supplier Links
Fluke Fluke 971 Temperature Humidity Meter - 971 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke Fluke 971 Temperature Humidity Meter
971
Fluke Fluke 971 Temperature Humidity Meter 971
Backlit dual display of humidity and temperature Measures dew point and wet bulb temperatures 99 record storage capacity Ergonomic design with belt clip and protective holster Quick-response capacitance sensor with twist-open protective cover Compact and lightweight (188 g/6.6 oz) Temperature range from -20 °C to 60 °C (-4°F to 140 °F) Relative humidity from 5 % to 95 % Min/Max/Avg Data hold Low battery indicator Temperature and humidity are two important factors in maintaining optimal comfort levels and good indoor air quality. Quickly and conveniently take accurate humidity and temperature readings with the Fluke 971.The Fluke 971 is invaluable for facility maintenance and utility technicians, HVAC-service contractors, and specialists who assess indoor air quality (IAQ). Lightweight and easy to hold, the Fluke 971 is the perfect tool for monitoring problem areas. With a rugged holster and twist-open protective sensor cover, the Fluke 971 is built to perform and made to last.
  • Backlit dual display of humidity and temperature
  • Measures dew point and wet bulb temperatures
  • 99 record storage capacity
  • Ergonomic design with belt clip and protective holster
  • Quick-response capacitance sensor with twist-open protective cover
  • Compact and lightweight (188 g/6.6 oz)
  • Temperature range from -20 °C to 60 °C (-4°F to 140 °F)
  • Relative humidity from 5 % to 95 %
  • Min/Max/Avg Data hold
  • Low battery indicator

Temperature and humidity are two important factors in maintaining optimal comfort levels and good indoor air quality. Quickly and conveniently take accurate humidity and temperature readings with the Fluke 971.The Fluke 971 is invaluable for facility maintenance and utility technicians, HVAC-service contractors, and specialists who assess indoor air quality (IAQ). Lightweight and easy to hold, the Fluke 971 is the perfect tool for monitoring problem areas. With a rugged holster and twist-open protective sensor cover, the Fluke 971 is built to perform and made to last.

Technical Specifications

  Tradeport Electronics Group
Product Category Hygrometers and Humidity Measurement Instruments
Product Number 971
Product Name Fluke Fluke 971 Temperature Humidity Meter
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat EFR 012 - 01246.9-00 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 65 %
View Details
Temperature Sensor - PCE-P18L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
View Details
Hygrometers - 2410532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details