Tradeport Electronics Group Tinsley Temperature Controlled Enclosure 5648

Description
Temperature Nominal 36°C ± O.1°C. Dimensions: 192 x 142 x 245 mm. Nett Weight: 2.1kg excluding standard resistor / 2.8kg including standard resistor Accuracy 36 °C +/- 0.1°C. This enclosure has been specially designed to accommodate a single precision resistor of the following types: 5685A, 5685B, 5685 or 5615 enabling improved stability when used in a non temperature controlled environment. These enclosures are factory set at 36°C, However, they can be supplied to operate at other temperatures.
Description
Temperature Nominal 36°C ± O.1°C. Dimensions: 192 x 142 x 245 mm. Nett Weight: 2.1kg excluding standard resistor / 2.8kg including standard resistor Accuracy 36 °C +/- 0.1°C. This enclosure has been specially designed to accommodate a single precision resistor of the following types: 5685A, 5685B, 5685 or 5615 enabling improved stability when used in a non temperature controlled environment. These enclosures are factory set at 36°C, However, they can be supplied to operate at other temperatures.

Suppliers

Company
Product
Description
Supplier Links
Tinsley Temperature Controlled Enclosure - 5648 - Tradeport Electronics Group
Concord, Ontario, Canada
Tinsley Temperature Controlled Enclosure
5648
Tinsley Temperature Controlled Enclosure 5648
Temperature Nominal 36°C ± O.1°C. Dimensions: 192 x 142 x 245 mm. Nett Weight: 2.1kg excluding standard resistor / 2.8kg including standard resistor Accuracy 36 °C +/- 0.1°C. This enclosure has been specially designed to accommodate a single precision resistor of the following types: 5685A, 5685B, 5685 or 5615 enabling improved stability when used in a non temperature controlled environment. These enclosures are factory set at 36°C, However, they can be supplied to operate at other temperatures.
  • Temperature Nominal 36°C ± O.1°C.
  • Dimensions: 192 x 142 x 245 mm.
  • Nett Weight: 2.1kg excluding standard resistor / 2.8kg including standard resistor
  • Accuracy 36 °C +/- 0.1°C.

This enclosure has been specially designed to accommodate a single precision resistor of the following types: 5685A, 5685B, 5685 or 5615 enabling improved stability when used in a non temperature controlled environment. These enclosures are factory set at 36°C, However, they can be supplied to operate at other temperatures.

Technical Specifications

  Tradeport Electronics Group
Product Category Electronic and Instrument Enclosures
Product Number 5648
Product Name Tinsley Temperature Controlled Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
View Details
Compact Aluminum Desktop and Portable Instrument Enclosures - Minimet - METCASE
Specs
Length 1.51 to 2.76 inch (38.35 to 70.1 mm)
Width 5.29 to 6.87 inch (134 to 174 mm)
Depth 5.12 to 9.45 inch (130 to 240 mm)
View Details
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Length 8.38 inch (213 mm)
Width 7.38 inch (187 mm)
Depth 3 inch (76.2 mm)
View Details
3 suppliers
TK Series Enclosures - 111-007 - Altech Corp.
Specs
Length 7.17 inch (182 mm)
Width 7.09 inch (180 mm)
Depth 3.54 inch (89.92 mm)
View Details
3 suppliers