Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC-DC CONVERTER CHIPS
TRACO MANUFACTURING, INC.
TIM 6-4822 -- DC-DC CONVERTERS
Traco Manufacturing, Inc.
DC-DC Converters
TIM 6-4822
Description
TRACOPOWER TIM 6-4822 DC/DC Converter
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
TRACOPOWER TIM 6-4822 DC/DC Converter
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
589254
DC-DC Converters
589254
TRACOPOWER TIM 6-4822 DC/DC Converter
TRACOPOWER TIM 6-4822 DC/DC Converter
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
589253
DC-DC Converters
589253
TRACOPOWER TIM 6-4822 DC/DC Converter
TRACOPOWER TIM 6-4822 DC/DC Converter
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
DC-DC Converter Chips
Product Number
589254
Product Name
DC-DC Converters
Input Voltage
75 volts
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Buck 2.7V 5.5V 0.6V Step-Down DC-DC Converter IC
AAT1146IJS-0.6-T1
View Details
Infineon Technologies AG
Buck Boost Step-Down DC-DC Converter IC
IRU3038CF
Specs
Package Type
Other; Tube
Operating Temperature
0.0 C (32 F)
Configuration / Function
Positive
View Details
Fuji Electric Corp. of America
DCDC Power Supply Control ICs
Model:FA3687V
Specs
Input Voltage
2 volts
I
OUT
18 amps
Configuration / Function
Boost
View Details
Qorvo
Buck 10V 36V 12V Step-Down DC-DC Converter IC
ACT4523AYH-T
Specs
Package Type
Other; Tape and Reel
Output Voltage
12 volts
Input Voltage
36 volts
View Details