Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC-DC CONVERTER CHIPS
TRACO MANUFACTURING, INC.
TIM 2-0910 -- DC-DC CONVERTERS ICS
Traco Manufacturing, Inc.
DC-DC Converters ICs
TIM 2-0910
Description
2 Watt DC/DC converter, medical, 2:1 inp
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
2 Watt DC/DC converter, medical, 2:1 inp
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2848852
DC-DC Converters ICs
2848852
2 Watt DC/DC converter, medical, 2:1 inp
2 Watt DC/DC converter, medical, 2:1 inp
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
DC-DC Converter Chips
Product Number
2848852
Product Name
DC-DC Converters ICs
Package Type
DIP; Other; DIP-16
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
1A 1000kHz DIP DC-DC Converter IC
ML4828IP
Specs
Input Voltage
5.5 volts
Operating Temperature
-40 C (-40 F)
View Details
RS Components, Ltd.
DC-DC Converters
1226026
Specs
Package Type
Other; Sip 8
Input Voltage
36 volts
View Details
Infineon Technologies AG
Buck 12A Step-Down DC-DC Converter IC
IR3894MTRPBF
Specs
Package Type
Other; Tape & Reel (TR)
Output Voltage
0.5000 volts
Input Voltage
21 volts
View Details
Texas Instruments
Buck 3A 40V Step-Down DC-DC Converter IC
LM2676SX-ADJ/NOPB
Specs
Package Type
Other; TO-263-7
Output Voltage
37 volts
Input Voltage
40 volts
View Details
3
suppliers