Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC-DC CONVERTER CHIPS
TRACO MANUFACTURING, INC.
TEN 3-2412WIN -- DC-DC CONVERTERS
Traco Manufacturing, Inc.
DC-DC Converters
TEN 3-2412WIN
Description
TRACOPOWER TEN 3-2412WIN DC/DC Converter
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
TRACOPOWER TEN 3-2412WIN DC/DC Converter
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
8019396
DC-DC Converters
8019396
TRACOPOWER TEN 3-2412WIN DC/DC Converter
TRACOPOWER TEN 3-2412WIN DC/DC Converter
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1666290
DC-DC Converters
1666290
TRACOPOWER TEN 3-2412WIN DC/DC Converter
TRACOPOWER TEN 3-2412WIN DC/DC Converter
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
DC-DC Converter Chips
Product Number
8019396
Product Name
DC-DC Converters
Package Type
DIP; Other; Dip 24
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Buck 4.5V 42V 2A Step-Down DC-DC Converter IC
LM22680MRX-ADJ/NOPB
Specs
Output Voltage
1.28 volts
Input Voltage
42 volts
I
OUT
2 amps
View Details
2
suppliers
Qorvo
Buck TQFN Step-Down DC-DC Converter IC
ACT8945AQJ305-T
Specs
Package Type
Other; Tape and Reel
Input Voltage
5.5 volts
I
OUT
0.3200 to 1.2 amps
View Details
Skyworks Solutions, Inc.
Buck 400MA Step-Down DC-DC Converter IC
SI3500-A-GM
Specs
Package Type
Other; Tray
Output Voltage
1.8 volts
Input Voltage
57 volts
View Details
RS Components, Ltd.
DC-DC Converters
1228563
Specs
Package Type
Other; Sip
Input Voltage
5 volts
View Details