TRACO MANUFACTURING, INC.
7613441065137 -- DC-DC CONVERTERS
Traco Manufacturing, Inc.
DC-DC Converters
7613441065137
Description
TRACOPOWER THR 3-7223WI
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
TRACOPOWER THR 3-7223WI
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
DC-DC Converter Chips |
|
Product Number
|
2495536 |
|
Product Name
|
DC-DC Converters |
|
Input Voltage
|
160 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; Tape & Reel (TR)
Output Voltage
28 volts
Input Voltage
36 volts
View Details
2 suppliers
Package Type
Other; 2 x 1 in
Input Voltage
75 volts
View Details
Package Type
Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Fuji Electric Corp. of America
Input Voltage
2 volts
IOUT
18 amps
Configuration / Function
Boost
View Details