TRACO Power North America, Inc. Product Type Traco Power TZL 060-2424

Description
Product Type: DC/DC; Package Style: Encased; Output Power (W): 100; Input Voltage: 19-36 VDC; Output 1 (Vdc): 24; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Box RoHS Compliant: Yes
Description
Product Type: DC/DC; Package Style: Encased; Output Power (W): 100; Input Voltage: 19-36 VDC; Output 1 (Vdc): 24; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Box RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Type Traco Power - 25T1022 - Newark, An Avnet Company
Chicago, IL, United States
Product Type Traco Power
25T1022
Product Type Traco Power 25T1022
Product Type: DC/DC; Package Style: Encased; Output Power (W): 100; Input Voltage: 19-36 VDC; Output 1 (Vdc): 24; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Box RoHS Compliant: Yes

Product Type: DC/DC; Package Style: Encased; Output Power (W): 100; Input Voltage: 19-36 VDC; Output 1 (Vdc): 24; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Box RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25T1022
Product Name Product Type Traco Power
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details