TRACO Power North America, Inc. Power Supply, Ac-Dc, 15V, 7A; No. Of Outputs Traco Power TXM100-115

Description
POWER SUPPLY, AC-DC, 15V, 7A; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:15V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 15V, 7A; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:15V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 15V, 7A; No. Of Outputs Traco Power - 74AC2262 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 7A; No. Of Outputs Traco Power
74AC2262
Power Supply, Ac-Dc, 15V, 7A; No. Of Outputs Traco Power 74AC2262
POWER SUPPLY, AC-DC, 15V, 7A; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:15V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 7A; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:15V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74AC2262
Product Name Power Supply, Ac-Dc, 15V, 7A; No. Of Outputs Traco Power
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W medical AC-DC digital power supplies - EFE300M-24-5-HCMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 5.0 to 24.0 volts
DC Output Current 1 to 12.5 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
XLB 5 Amp Power Supply - 1606-XLB120E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
2 suppliers