TRACO Power North America, Inc. Power Supply, Ac-Dc, 5V, 20A; No. Of Outputs Traco Power TXM100-105

Description
POWER SUPPLY, AC-DC, 5V, 20A; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 5V, 20A; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5V, 20A; No. Of Outputs Traco Power - 74AC2260 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 20A; No. Of Outputs Traco Power
74AC2260
Power Supply, Ac-Dc, 5V, 20A; No. Of Outputs Traco Power 74AC2260
POWER SUPPLY, AC-DC, 5V, 20A; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 20A; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74AC2260
Product Name Power Supply, Ac-Dc, 5V, 20A; No. Of Outputs Traco Power
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-24-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 16.6 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F4D2K0LNDNNNNN-C1-P46-P50 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details