TRACO Power North America, Inc. AC DC Converters TXM 075-124

Description
Enclosed AC DC Converters 1 Output 24V 3.2A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 3.2A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1267-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1267-ND
AC DC Converters 1951-1267-ND
Enclosed AC DC Converters 1 Output 24V 3.2A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 3.2A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 3.2A; Power Supply Approvals Traco Power - 45Y3664 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3.2A; Power Supply Approvals Traco Power
45Y3664
Power Supply, Ac-Dc, 24V, 3.2A; Power Supply Approvals Traco Power 45Y3664
POWER SUPPLY, AC-DC, 24V, 3.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:75W; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:75W; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 75 W, 24 V, 3.2 A Rohs Compliant Traco Power - 20X0545 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 75 W, 24 V, 3.2 A Rohs Compliant Traco Power
20X0545
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 75 W, 24 V, 3.2 A Rohs Compliant Traco Power 20X0545
AC/DC Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 75 W, 24 V, 3.2 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 75 W, 24 V, 3.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1267-ND 45Y3664 20X0545
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 3.2A; Power Supply Approvals Traco Power Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 75 W, 24 V, 3.2 A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Input Voltage 127.0 to 370.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details