TRACO Power North America, Inc. Power Supplies - External/Internal (Off-Board) - AC DC Converters TXM 050-124

Description
Manufacturer: Traco Power Win Source Part Number: 1336433-TXM 050-124 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Packaging: Box Type: Enclosed Features: Adjustable Output, Universal Input Size / Dimension: 3.90" L x 3.23" W x 1.38" H (99.1mm x 82.0mm x 35.1mm) Applications: ITE (Commercial) Standard Package: 5 Mounting: Chassis Mount Power (Watts): 53W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 88% Temperature Range - Operating: -25°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 1951-1118 Current - Output 1: 2.2 A Base Product Number: TXM 050 Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336433-TXM 050-124 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Packaging: Box Type: Enclosed Features: Adjustable Output, Universal Input Size / Dimension: 3.90" L x 3.23" W x 1.38" H (99.1mm x 82.0mm x 35.1mm) Applications: ITE (Commercial) Standard Package: 5 Mounting: Chassis Mount Power (Watts): 53W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 88% Temperature Range - Operating: -25°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 1951-1118 Current - Output 1: 2.2 A Base Product Number: TXM 050 Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1336433-TXM 050-124 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1336433-TXM 050-124
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1336433-TXM 050-124
Manufacturer: Traco Power Win Source Part Number: 1336433-TXM 050-124 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Packaging: Box Type: Enclosed Features: Adjustable Output, Universal Input Size / Dimension: 3.90" L x 3.23" W x 1.38" H (99.1mm x 82.0mm x 35.1mm) Applications: ITE (Commercial) Standard Package: 5 Mounting: Chassis Mount Power (Watts): 53W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 88% Temperature Range - Operating: -25°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 1951-1118 Current - Output 1: 2.2 A Base Product Number: TXM 050 Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336433-TXM 050-124
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Packaging: Box
Type: Enclosed
Features: Adjustable Output, Universal Input
Size / Dimension: 3.90" L x 3.23" W x 1.38" H (99.1mm x 82.0mm x 35.1mm)
Applications: ITE (Commercial)
Standard Package: 5
Mounting: Chassis Mount
Power (Watts): 53W
Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 88%
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: 1951-1118
Current - Output 1: 2.2 A
Base Product Number: TXM 050
Approval Agency: CE, cURus
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1336433-TXM 050-124
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Output Power 53 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD536AKQ - Lingto Electronic Limited
Specs
Package Type DIP; Other; 14-CERDIP
Input Voltage 5 to 18 volts
View Details
ACDC Power Supply Control ICs - Model: FA8A12N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details