TRACO Power North America, Inc. Power Supplies - External/Internal (Off-Board) - AC DC Converters TXM 050-112

Description
Manufacturer: Traco Power Win Source Part Number: 1336439-TXM 050-112 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Packaging: Box Type: Enclosed Features: Adjustable Output, Universal Input Size / Dimension: 3.90" L x 3.23" W x 1.38" H (99.1mm x 82.0mm x 35.1mm) Applications: ITE (Commercial) Standard Package: 5 Mounting: Chassis Mount Power (Watts): 50W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 85% Temperature Range - Operating: -25°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 1951-1266 Current - Output 1: 4.2 A Base Product Number: TXM 050 Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336439-TXM 050-112 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Packaging: Box Type: Enclosed Features: Adjustable Output, Universal Input Size / Dimension: 3.90" L x 3.23" W x 1.38" H (99.1mm x 82.0mm x 35.1mm) Applications: ITE (Commercial) Standard Package: 5 Mounting: Chassis Mount Power (Watts): 50W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 85% Temperature Range - Operating: -25°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 1951-1266 Current - Output 1: 4.2 A Base Product Number: TXM 050 Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1336439-TXM 050-112 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1336439-TXM 050-112
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1336439-TXM 050-112
Manufacturer: Traco Power Win Source Part Number: 1336439-TXM 050-112 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Packaging: Box Type: Enclosed Features: Adjustable Output, Universal Input Size / Dimension: 3.90" L x 3.23" W x 1.38" H (99.1mm x 82.0mm x 35.1mm) Applications: ITE (Commercial) Standard Package: 5 Mounting: Chassis Mount Power (Watts): 50W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 85% Temperature Range - Operating: -25°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 1951-1266 Current - Output 1: 4.2 A Base Product Number: TXM 050 Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336439-TXM 050-112
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Packaging: Box
Type: Enclosed
Features: Adjustable Output, Universal Input
Size / Dimension: 3.90" L x 3.23" W x 1.38" H (99.1mm x 82.0mm x 35.1mm)
Applications: ITE (Commercial)
Standard Package: 5
Mounting: Chassis Mount
Power (Watts): 50W
Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 85%
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: 1951-1266
Current - Output 1: 4.2 A
Base Product Number: TXM 050
Approval Agency: CE, cURus
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1336439-TXM 050-112
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Output Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A83N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372639-ICE5AR4780BZSXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 15 watts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details