TRACO Power North America, Inc. AC DC Converters TXM 050-112

Description
Enclosed AC DC Converters 1 Output 12V 4.2A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 4.2A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1266-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1266-ND
AC DC Converters 1951-1266-ND
Enclosed AC DC Converters 1 Output 12V 4.2A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 4.2A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 50 W, 12 V, 4.2 A Rohs Compliant Traco Power - 20X0538 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 50 W, 12 V, 4.2 A Rohs Compliant Traco Power
20X0538
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 50 W, 12 V, 4.2 A Rohs Compliant Traco Power 20X0538
AC/DC Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 50 W, 12 V, 4.2 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 50 W, 12 V, 4.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1266-ND 20X0538
Product Name AC DC Converters Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 50 W, 12 V, 4.2 A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details