Manufacturer: Traco Power
Win Source Part Number: 1336437-TXM 035-105
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Packaging: Box
Type: Enclosed
Features: Adjustable Output, Universal Input
Size / Dimension: 4.00" L x 2.50" W x 1.30" H (101.6mm x 63.5mm x 33.0mm)
Applications: ITE (Commercial)
Standard Package: 5
Mounting: Chassis Mount
Power (Watts): 30W
Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 80%
Minimum Load Required: No
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: TXM035-105-ND,TXM 035-105-ND,1951-3259
Current - Output 1: 6 A
Base Product Number: TXM 035
Approval Agency: CE, cURus
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1336437-TXM 035-105 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Output Power | 30 watts |