TRACO Power North America, Inc. Power Supplies - External/Internal (Off-Board) - AC DC Converters TXM 025-103

Description
Manufacturer: Traco Power Win Source Part Number: 1336428-TXM 025-103 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Packaging: Box Type: Enclosed Features: Adjustable Output, Universal Input Size / Dimension: 3.11" L x 2.01" W x 1.13" H (79.0mm x 51.0mm x 28.8mm) Applications: ITE (Commercial) Standard Package: 5 Mounting: Chassis Mount Power (Watts): 17W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 71% Minimum Load Required: No Temperature Range - Operating: -25°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: TXM025-103,TXM 025-103-ND Current - Output 1: 5 A Base Product Number: TXM 025 Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336428-TXM 025-103 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Packaging: Box Type: Enclosed Features: Adjustable Output, Universal Input Size / Dimension: 3.11" L x 2.01" W x 1.13" H (79.0mm x 51.0mm x 28.8mm) Applications: ITE (Commercial) Standard Package: 5 Mounting: Chassis Mount Power (Watts): 17W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 71% Minimum Load Required: No Temperature Range - Operating: -25°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: TXM025-103,TXM 025-103-ND Current - Output 1: 5 A Base Product Number: TXM 025 Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1336428-TXM 025-103 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1336428-TXM 025-103
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1336428-TXM 025-103
Manufacturer: Traco Power Win Source Part Number: 1336428-TXM 025-103 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Packaging: Box Type: Enclosed Features: Adjustable Output, Universal Input Size / Dimension: 3.11" L x 2.01" W x 1.13" H (79.0mm x 51.0mm x 28.8mm) Applications: ITE (Commercial) Standard Package: 5 Mounting: Chassis Mount Power (Watts): 17W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 71% Minimum Load Required: No Temperature Range - Operating: -25°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: TXM025-103,TXM 025-103-ND Current - Output 1: 5 A Base Product Number: TXM 025 Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336428-TXM 025-103
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Packaging: Box
Type: Enclosed
Features: Adjustable Output, Universal Input
Size / Dimension: 3.11" L x 2.01" W x 1.13" H (79.0mm x 51.0mm x 28.8mm)
Applications: ITE (Commercial)
Standard Package: 5
Mounting: Chassis Mount
Power (Watts): 17W
Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 71%
Minimum Load Required: No
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: TXM025-103,TXM 025-103-ND
Current - Output 1: 5 A
Base Product Number: TXM 025
Approval Agency: CE, cURus
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1336428-TXM 025-103
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Output Power 17 watts
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5514N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details