Win Source Part Number: 1083394-TXM 015-115
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: TXM 015 (15W)
Type: Enclosed
Features: Adjustable Output, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 5
Power (Watts): 15W
Voltage - Input: 85 ~ 264 VAC, 127 ~ 375 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 83%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 3.11" L x 2.01" W x 1.13" H (79.0mm x 51.0mm x 28.8mm)
Alternative Parts (Cross-Reference): LS25-15; LS35-15; LS25-12TXM015-115;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Current - Output 1: 1 A
Mfr: Traco Power
Other Names: TXM015-115,TXM015-11
Base Product Number: TXM 015
Approval Agency: CE, cURus
Standard Number: 60950-1; 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1083394-TXM 015-115 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |