TRACO Power North America, Inc. AC DC Converters TXM 015-105

Description
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC, 127 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC, 127 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1260-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1260-ND
AC DC Converters 1951-1260-ND
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC, 127 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC, 127 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 3A; Power Supply Approvals Traco Power - 45Y3642 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 3A; Power Supply Approvals Traco Power
45Y3642
Power Supply, Ac-Dc, 5V, 3A; Power Supply Approvals Traco Power 45Y3642
POWER SUPPLY, AC-DC, 5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Traco Power - 20X0523 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Traco Power
20X0523
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Traco Power 20X0523
AC/DC Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 15 W, 5 V, 3 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 15 W, 5 V, 3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1260-ND 45Y3642 20X0523
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 3A; Power Supply Approvals Traco Power Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 127.0 to 375.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-24-5C-N1-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 16.6 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F4D960LNDNNNNN-C1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details