TRACO Power North America, Inc. AC DC Converters TXLN 960-112

Description
Enclosed AC DC Converters 1 Output 12V 80A 90 ~ 264 VAC, 127 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 80A 90 ~ 264 VAC, 127 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TXLN960-112-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TXLN960-112-ND
AC DC Converters 1951-TXLN960-112-ND
Enclosed AC DC Converters 1 Output 12V 80A 90 ~ 264 VAC, 127 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 12V 80A 90 ~ 264 VAC, 127 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 80A Rohs Compliant Traco Power - 24AJ2400 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 80A Rohs Compliant Traco Power
24AJ2400
Power Supply, Ac-Dc, 12V, 80A Rohs Compliant Traco Power 24AJ2400
POWER SUPPLY, AC-DC, 12V, 80A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 12V, 80A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 12V, 80A; Power Supply Approvals Traco Power - 21AJ9394 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 80A; Power Supply Approvals Traco Power
21AJ9394
Power Supply, Ac-Dc, 12V, 80A; Power Supply Approvals Traco Power 21AJ9394
POWER SUPPLY, AC-DC, 12V, 80A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:960W; Output Voltage - Output 1:12V; Output Current - Output 1:80A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 80A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:960W; Output Voltage - Output 1:12V; Output Current - Output 1:80A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TXLN960-112-ND 24AJ2400 21AJ9394
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 80A Rohs Compliant Traco Power Power Supply, Ac-Dc, 12V, 80A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Input Voltage 127.0 to 375.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W Digital AC-DC power supplies - EFE300-12-CCMDS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 0.2500 to 25 amps
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSW-24048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
2 suppliers
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details