TRACO Power North America, Inc. AC DC Converters TXLN 750-124

Description
Enclosed AC DC Converters 1 Output 24V 31.3A 90 ~ 264 VAC, 127 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 31.3A 90 ~ 264 VAC, 127 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TXLN750-124-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TXLN750-124-ND
AC DC Converters 1951-TXLN750-124-ND
Enclosed AC DC Converters 1 Output 24V 31.3A 90 ~ 264 VAC, 127 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 24V 31.3A 90 ~ 264 VAC, 127 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 31.3A; Power Supply Approvals Traco Power - 21AJ9392 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 31.3A; Power Supply Approvals Traco Power
21AJ9392
Power Supply, Ac-Dc, 24V, 31.3A; Power Supply Approvals Traco Power 21AJ9392
POWER SUPPLY, AC-DC, 24V, 31.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:750W; Output Voltage - Output 1:24V; Output Current - Output 1:31.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 31.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:750W; Output Voltage - Output 1:24V; Output Current - Output 1:31.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TXLN750-124-ND 21AJ9392
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 31.3A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Input Voltage 127.0 to 375.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details