TRACO Power North America, Inc. AC DC Converters TXLN 500-148

Description
Enclosed AC DC Converters 1 Output 48V 10.5A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 10.5A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TXLN500-148-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TXLN500-148-ND
AC DC Converters 1951-TXLN500-148-ND
Enclosed AC DC Converters 1 Output 48V 10.5A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 48V 10.5A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 10.5A; Power Supply Approvals Traco Power - 21AJ9390 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 10.5A; Power Supply Approvals Traco Power
21AJ9390
Power Supply, Ac-Dc, 48V, 10.5A; Power Supply Approvals Traco Power 21AJ9390
POWER SUPPLY, AC-DC, 48V, 10.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:504W; Output Voltage - Output 1:48V; Output Current - Output 1:10.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 10.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:504W; Output Voltage - Output 1:48V; Output Current - Output 1:10.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TXLN500-148-ND 21AJ9390
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 10.5A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 375.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227587 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -30 C (-22 F)
Regulatory Compliance RoHS Compliant
View Details