TRACO Power North America, Inc. AC DC Converters TXLN 500-124

Description
Enclosed AC DC Converters 1 Output 24V 21A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 21A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TXLN500-124-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TXLN500-124-ND
AC DC Converters 1951-TXLN500-124-ND
Enclosed AC DC Converters 1 Output 24V 21A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 24V 21A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 21A; Power Supply Approvals Traco Power - 21AJ9389 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 21A; Power Supply Approvals Traco Power
21AJ9389
Power Supply, Ac-Dc, 24V, 21A; Power Supply Approvals Traco Power 21AJ9389
POWER SUPPLY, AC-DC, 24V, 21A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:504W; Output Voltage - Output 1:24V; Output Current - Output 1:21A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 21A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:504W; Output Voltage - Output 1:24V; Output Current - Output 1:21A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TXLN500-124-ND 21AJ9389
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 21A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 375.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details