TRACO Power North America, Inc. AC DC Converters TXLN 200-148

Description
Enclosed AC DC Converters 1 Output 48V 4.2A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 4.2A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TXLN200-148-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TXLN200-148-ND
AC DC Converters 1951-TXLN200-148-ND
Enclosed AC DC Converters 1 Output 48V 4.2A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 48V 4.2A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 4.2A Rohs Compliant Traco Power - 24AJ2386 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 4.2A Rohs Compliant Traco Power
24AJ2386
Power Supply, Ac-Dc, 48V, 4.2A Rohs Compliant Traco Power 24AJ2386
POWER SUPPLY, AC-DC, 48V, 4.2A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 48V, 4.2A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 48V, 4.2A; Power Supply Approvals Traco Power - 21AJ9384 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 4.2A; Power Supply Approvals Traco Power
21AJ9384
Power Supply, Ac-Dc, 48V, 4.2A; Power Supply Approvals Traco Power 21AJ9384
POWER SUPPLY, AC-DC, 48V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:202W; Output Voltage - Output 1:48V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:202W; Output Voltage - Output 1:48V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TXLN200-148-ND 24AJ2386 21AJ9384
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 4.2A Rohs Compliant Traco Power Power Supply, Ac-Dc, 48V, 4.2A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 375.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details