TRACO Power North America, Inc. AC DC Converters TXLN 200-112

Description
Enclosed AC DC Converters 1 Output 12V 16.7A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 16.7A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TXLN200-112-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TXLN200-112-ND
AC DC Converters 1951-TXLN200-112-ND
Enclosed AC DC Converters 1 Output 12V 16.7A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 12V 16.7A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 16.7A; Power Supply Approvals Traco Power - 21AJ9382 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 16.7A; Power Supply Approvals Traco Power
21AJ9382
Power Supply, Ac-Dc, 12V, 16.7A; Power Supply Approvals Traco Power 21AJ9382
POWER SUPPLY, AC-DC, 12V, 16.7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:200W; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 16.7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:200W; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TXLN200-112-ND 21AJ9382
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 16.7A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 375.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1U Front End Power supply - FPS1000 12/P - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 12.0 volts
View Details