TRACO Power North America, Inc. AC DC Converters TXLN 150-148

Description
Enclosed AC DC Converters 1 Output 48V 3.2A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 3.2A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TXLN150-148-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TXLN150-148-ND
AC DC Converters 1951-TXLN150-148-ND
Enclosed AC DC Converters 1 Output 48V 3.2A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 48V 3.2A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 3.2A; Power Supply Approvals Traco Power - 21AJ9380 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 3.2A; Power Supply Approvals Traco Power
21AJ9380
Power Supply, Ac-Dc, 48V, 3.2A; Power Supply Approvals Traco Power 21AJ9380
POWER SUPPLY, AC-DC, 48V, 3.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:48V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 3.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:48V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TXLN150-148-ND 21AJ9380
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 3.2A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 375.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

120/960W DIN-Rail power supplies - DRB240-24-3-A6 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
ControlLogix DC Power Supply - 1756-PB50 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details