TRACO Power North America, Inc. AC DC Converters TXLN 150-124

Description
Enclosed AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TXLN150-124-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TXLN150-124-ND
AC DC Converters 1951-TXLN150-124-ND
Enclosed AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 6.3A; Power Supply Approvals Traco Power - 21AJ9379 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 6.3A; Power Supply Approvals Traco Power
21AJ9379
Power Supply, Ac-Dc, 24V, 6.3A; Power Supply Approvals Traco Power 21AJ9379
POWER SUPPLY, AC-DC, 24V, 6.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 6.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TXLN150-124-ND 21AJ9379
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 6.3A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 375.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-48-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 8.3 amps
View Details
3000W, Rugged, Railway Quality AC-DC Power Supply with PFC-Input - PFC 3KR-E/110-3U3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Railway Applications
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details