TRACO Power North America, Inc. AC DC Converters TXLN 110-112

Description
Enclosed AC DC Converters 1 Output 12V 9.2A 88 ~ 264 VAC, 125 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 9.2A 88 ~ 264 VAC, 125 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TXLN110-112-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TXLN110-112-ND
AC DC Converters 1951-TXLN110-112-ND
Enclosed AC DC Converters 1 Output 12V 9.2A 88 ~ 264 VAC, 125 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 12V 9.2A 88 ~ 264 VAC, 125 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 9.2A; Power Supply Approvals Traco Power - 21AJ9373 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 9.2A; Power Supply Approvals Traco Power
21AJ9373
Power Supply, Ac-Dc, 12V, 9.2A; Power Supply Approvals Traco Power 21AJ9373
POWER SUPPLY, AC-DC, 12V, 9.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:110W; Output Voltage - Output 1:12V; Output Current - Output 1:9.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 9.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:110W; Output Voltage - Output 1:12V; Output Current - Output 1:9.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TXLN110-112-ND 21AJ9373
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 9.2A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
DC Input Voltage 125.0 to 375.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - PSD-A60W48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.25 amps
View Details
2 suppliers
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details