TRACO Power North America, Inc. AC DC Converters TXLN 080-3125

Description
Enclosed AC DC Converters 3 Output 5V 12V 24V 8A, 4A, 1A 88 ~ 264 VAC, 125 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 3 Output 5V 12V 24V 8A, 4A, 1A 88 ~ 264 VAC, 125 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TXLN080-3125-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TXLN080-3125-ND
AC DC Converters 1951-TXLN080-3125-ND
Enclosed AC DC Converters 3 Output 5V 12V 24V 8A, 4A, 1A 88 ~ 264 VAC, 125 ~ 375 VDC Input

Enclosed AC DC Converters 3 Output 5V 12V 24V 8A, 4A, 1A 88 ~ 264 VAC, 125 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3 O/p, 82W; Power Supply Approvals Traco Power - 21AJ9370 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3 O/p, 82W; Power Supply Approvals Traco Power
21AJ9370
Power Supply, Ac-Dc, 3 O/p, 82W; Power Supply Approvals Traco Power 21AJ9370
POWER SUPPLY, AC-DC, 3 O/P, 82W; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:82W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:12V; Output Current - Output 2:3.5A RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3 O/P, 82W; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:82W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:12V; Output Current - Output 2:3.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TXLN080-3125-ND 21AJ9370
Product Name AC DC Converters Power Supply, Ac-Dc, 3 O/p, 82W; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
DC Input Voltage 125.0 to 375.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 24/PS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 24.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Kinetix 5700 165mm DC Bus Bar - 2198-BARCON-165DC200 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Plug-in - Unregulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Applications Instrumentation
View Details