TRACO Power North America, Inc. AC DC Converters TXLN 080-215

Description
Enclosed AC DC Converters 2 Output 5V 24V 9A, 2A 88 ~ 264 VAC, 125 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 5V 24V 9A, 2A 88 ~ 264 VAC, 125 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TXLN080-215-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TXLN080-215-ND
AC DC Converters 1951-TXLN080-215-ND
Enclosed AC DC Converters 2 Output 5V 24V 9A, 2A 88 ~ 264 VAC, 125 ~ 375 VDC Input

Enclosed AC DC Converters 2 Output 5V 24V 9A, 2A 88 ~ 264 VAC, 125 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 2 O/p, 82W; Power Supply Approvals Traco Power - 21AJ9368 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 2 O/p, 82W; Power Supply Approvals Traco Power
21AJ9368
Power Supply, Ac-Dc, 2 O/p, 82W; Power Supply Approvals Traco Power 21AJ9368
POWER SUPPLY, AC-DC, 2 O/P, 82W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:82W; Output Voltage - Output 1:5V; Output Current - Output 1:9A; Output Voltage - Output 2:24V; Output Current - Output 2:2A RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 2 O/P, 82W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:82W; Output Voltage - Output 1:5V; Output Current - Output 1:9A; Output Voltage - Output 2:24V; Output Current - Output 2:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TXLN080-215-ND 21AJ9368
Product Name AC DC Converters Power Supply, Ac-Dc, 2 O/p, 82W; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
DC Input Voltage 125.0 to 375.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227054 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details