TRACO Power North America, Inc. AC DC Converters TXLN 080-212

Description
Enclosed AC DC Converters 2 Output 5V 12V 9A, 4A 88 ~ 264 VAC, 125 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 5V 12V 9A, 4A 88 ~ 264 VAC, 125 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TXLN080-212-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TXLN080-212-ND
AC DC Converters 1951-TXLN080-212-ND
Enclosed AC DC Converters 2 Output 5V 12V 9A, 4A 88 ~ 264 VAC, 125 ~ 375 VDC Input

Enclosed AC DC Converters 2 Output 5V 12V 9A, 4A 88 ~ 264 VAC, 125 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 2 O/p, 80W Rohs Compliant Traco Power - 24AJ2368 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 2 O/p, 80W Rohs Compliant Traco Power
24AJ2368
Power Supply, Ac-Dc, 2 O/p, 80W Rohs Compliant Traco Power 24AJ2368
POWER SUPPLY, AC-DC, 2 O/P, 80W ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 2 O/P, 80W ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 2 O/p, 80W; Power Supply Approvals Traco Power - 21AJ9367 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 2 O/p, 80W; Power Supply Approvals Traco Power
21AJ9367
Power Supply, Ac-Dc, 2 O/p, 80W; Power Supply Approvals Traco Power 21AJ9367
POWER SUPPLY, AC-DC, 2 O/P, 80W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:80W; Output Voltage - Output 1:5V; Output Current - Output 1:9A; Output Voltage - Output 2:12V; Output Current - Output 2:4A RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 2 O/P, 80W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:80W; Output Voltage - Output 1:5V; Output Current - Output 1:9A; Output Voltage - Output 2:12V; Output Current - Output 2:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TXLN080-212-ND 24AJ2368 21AJ9367
Product Name AC DC Converters Power Supply, Ac-Dc, 2 O/p, 80W Rohs Compliant Traco Power Power Supply, Ac-Dc, 2 O/p, 80W; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
DC Input Voltage 125.0 to 375.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details