TRACO Power North America, Inc. AC DC Converters TXLN 060-112

Description
Enclosed AC DC Converters 1 Output 12V 5A 88 ~ 264 VAC, 125 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 5A 88 ~ 264 VAC, 125 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TXLN060-112-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TXLN060-112-ND
AC DC Converters 1951-TXLN060-112-ND
Enclosed AC DC Converters 1 Output 12V 5A 88 ~ 264 VAC, 125 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 12V 5A 88 ~ 264 VAC, 125 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Traco Power - 21AJ9363 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Traco Power
21AJ9363
Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Traco Power 21AJ9363
POWER SUPPLY, AC-DC, 12V, 5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TXLN060-112-ND 21AJ9363
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
DC Input Voltage 125.0 to 375.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AWSP 150 Series - 150 Watt (W) Single Output Enclosed Switching Power Supplies - AWSP150-24 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
5 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details