TRACO Power North America, Inc. AC DC Converters TXLN 035-23M3

Description
Enclosed AC DC Converters 2 Output 15V -15V 2.4A, 1.5A 88 ~ 264 VAC, 125 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 15V -15V 2.4A, 1.5A 88 ~ 264 VAC, 125 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TXLN035-23M3-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TXLN035-23M3-ND
AC DC Converters 1951-TXLN035-23M3-ND
Enclosed AC DC Converters 2 Output 15V -15V 2.4A, 1.5A 88 ~ 264 VAC, 125 ~ 375 VDC Input

Enclosed AC DC Converters 2 Output 15V -15V 2.4A, 1.5A 88 ~ 264 VAC, 125 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 2 O/p, 36W; Power Supply Approvals Traco Power - 21AJ9360 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 2 O/p, 36W; Power Supply Approvals Traco Power
21AJ9360
Power Supply, Ac-Dc, 2 O/p, 36W; Power Supply Approvals Traco Power 21AJ9360
POWER SUPPLY, AC-DC, 2 O/P, 36W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:36W; Output Voltage - Output 1:15V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-15V; Output Current - Output 2:1.5ARoHS Compliant: Yes

POWER SUPPLY, AC-DC, 2 O/P, 36W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:36W; Output Voltage - Output 1:15V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-15V; Output Current - Output 2:1.5ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TXLN035-23M3-ND 21AJ9360
Product Name AC DC Converters Power Supply, Ac-Dc, 2 O/p, 36W; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
DC Input Voltage 125.0 to 375.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details