TRACO Power North America, Inc. AC DC Converters TXLN 035-212

Description
Enclosed AC DC Converters 2 Output 5V 12V 4A, 2.5A 88 ~ 264 VAC, 125 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 5V 12V 4A, 2.5A 88 ~ 264 VAC, 125 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TXLN035-212-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TXLN035-212-ND
AC DC Converters 1951-TXLN035-212-ND
Enclosed AC DC Converters 2 Output 5V 12V 4A, 2.5A 88 ~ 264 VAC, 125 ~ 375 VDC Input

Enclosed AC DC Converters 2 Output 5V 12V 4A, 2.5A 88 ~ 264 VAC, 125 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 2 O/p, 35W; Power Supply Approvals Traco Power - 21AJ9357 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 2 O/p, 35W; Power Supply Approvals Traco Power
21AJ9357
Power Supply, Ac-Dc, 2 O/p, 35W; Power Supply Approvals Traco Power 21AJ9357
POWER SUPPLY, AC-DC, 2 O/P, 35W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:35W; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:12V; Output Current - Output 2:2.5A RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 2 O/P, 35W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:35W; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:12V; Output Current - Output 2:2.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TXLN035-212-ND 21AJ9357
Product Name AC DC Converters Power Supply, Ac-Dc, 2 O/p, 35W; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
DC Input Voltage 125.0 to 375.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

120/960W DIN-Rail power supplies - DRB960-24-3-A6 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3D617LNDNNNNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details