TRACO Power North America, Inc. AC DC Converters TXLN 035-124

Description
Enclosed AC DC Converters 1 Output 24V 1.5A 88 ~ 264 VAC, 125 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1.5A 88 ~ 264 VAC, 125 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TXLN035-124-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TXLN035-124-ND
AC DC Converters 1951-TXLN035-124-ND
Enclosed AC DC Converters 1 Output 24V 1.5A 88 ~ 264 VAC, 125 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 24V 1.5A 88 ~ 264 VAC, 125 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.5A; Power Supply Approvals Traco Power - 21AJ9355 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.5A; Power Supply Approvals Traco Power
21AJ9355
Power Supply, Ac-Dc, 24V, 1.5A; Power Supply Approvals Traco Power 21AJ9355
POWER SUPPLY, AC-DC, 24V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TXLN035-124-ND 21AJ9355
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 1.5A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
DC Input Voltage 125.0 to 375.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details